Vishay Intertechnology, Inc. Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E2673CB14

Description
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E2673CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E2673CB14
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E2673CB14
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E2673CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2673CB14-ND
Through Hole Resistors RN60E2673CB14-ND
267 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,267Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3149
Resistor,metal Film,267Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3149
Resistor,Metal Film,267KOhms,300WV, .25+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,267KOhms,300WV,.25+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E2673CB14 RN60E2673CB14-ND 59C3149
Product Name Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,267Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details