Vishay Intertechnology, Inc. RES 267 OHM 1/4W 1% AXIAL RN60E2670FB14

Description
RES 267ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/4W 1% AXIAL - RN60E2670FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/4W 1% AXIAL
RN60E2670FB14
RES 267 OHM 1/4W 1% AXIAL RN60E2670FB14
RES 267ohm 1/4W 1% AXIAL

RES 267ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2670FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2670FB14-ND
Through Hole Resistors RN60E2670FB14-ND
267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2670FB14 RN60E2670FB14-ND
Product Name RES 267 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details