Vishay Intertechnology, Inc. Through Hole Resistors RN60E2550FRE6

Description
255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E2550FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2550FRE6-ND
Through Hole Resistors RN60E2550FRE6-ND
255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E2550FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E2550FRE6
Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E2550FRE6
Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,255Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,255Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3127
Resistor,metal Film,255Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3127
Resistor,Metal Film,255Ohms,300WV,1 +/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,255Ohms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E2550FRE6-ND RN60E2550FRE6 59C3127
Product Name Through Hole Resistors Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,255Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details