Vishay Intertechnology, Inc. RES 250 OHM 1/4W 1% AXIAL RN60E2500FB14

Description
RES 250ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1/4W 1% AXIAL - RN60E2500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/4W 1% AXIAL
RN60E2500FB14
RES 250 OHM 1/4W 1% AXIAL RN60E2500FB14
RES 250ohm 1/4W 1% AXIAL

RES 250ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2500FB14-ND
Through Hole Resistors RN60E2500FB14-ND
250 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2500FB14 RN60E2500FB14-ND
Product Name RES 250 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers