Vishay Intertechnology, Inc. Res Metal Film 24.9 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E24R9FRE6

Description
Res Metal Film 24.9 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 24.9 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 24.9 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E24R9FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24.9 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E24R9FRE6
Res Metal Film 24.9 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E24R9FRE6
Res Metal Film 24.9 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 24.9 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E24R9FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E24R9FRE6-ND
Through Hole Resistors RN60E24R9FRE6-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 59C3074 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
59C3074
Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 59C3074
Resistor,Metal Film,24.9Ohms,300WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,24.9Ohms,300WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E24R9FRE6 RN60E24R9FRE6-ND 59C3074
Product Name Res Metal Film 24.9 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers