Vishay Intertechnology, Inc. RES 24.9 OHM 1/4W 1% AXIAL RN60E24R9FB14

Description
RES 24.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/4W 1% AXIAL - RN60E24R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/4W 1% AXIAL
RN60E24R9FB14
RES 24.9 OHM 1/4W 1% AXIAL RN60E24R9FB14
RES 24.9ohm 1/4W 1% AXIAL

RES 24.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E24R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E24R9FB14-ND
Through Hole Resistors RN60E24R9FB14-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 59C3072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
59C3072
Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 59C3072
Resistor,Metal Film,24.9Ohms,300WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,24.9Ohms,300WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E24R9FB14 RN60E24R9FB14-ND 59C3072
Product Name RES 24.9 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details