Vishay Intertechnology, Inc. Res Metal Film 249K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E2493BRE6

Description
Res Metal Film 249K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 249K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 249K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E2493BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 249K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E2493BRE6
Res Metal Film 249K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E2493BRE6
Res Metal Film 249K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 249K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E2493BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2493BRE6-ND
Through Hole Resistors RN60E2493BRE6-ND
249 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2493BRE6 RN60E2493BRE6-ND
Product Name Res Metal Film 249K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details