Vishay Intertechnology, Inc. RES 24.9K OHM 1/4W 1% AXIAL RN60E2492FBSL

Description
RES 24.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/4W 1% AXIAL - RN60E2492FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/4W 1% AXIAL
RN60E2492FBSL
RES 24.9K OHM 1/4W 1% AXIAL RN60E2492FBSL
RES 24.9Kohm 1/4W 1% AXIAL

RES 24.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2492FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2492FBSL-ND
Through Hole Resistors RN60E2492FBSL-ND
24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2492FBSL RN60E2492FBSL-ND
Product Name RES 24.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details