Vishay Intertechnology, Inc. RES 2.49K OHM 1/4W .1% AXIAL RN60E2491BB14

Description
RES 2.49Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/4W .1% AXIAL - RN60E2491BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/4W .1% AXIAL
RN60E2491BB14
RES 2.49K OHM 1/4W .1% AXIAL RN60E2491BB14
RES 2.49Kohm 1/4W .1% AXIAL

RES 2.49Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2491BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2491BB14-ND
Through Hole Resistors RN60E2491BB14-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.49Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3099
Resistor,metal Film,2.49Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3099
Resistor,Metal Film,2.49KOhms,300WV ,.1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,2.49KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E2491BB14 RN60E2491BB14-ND 59C3099
Product Name RES 2.49K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.49Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details