Vishay Intertechnology, Inc. Res Metal Film 249 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E2490BB14

Description
Res Metal Film 249 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 249 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 249 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E2490BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 249 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E2490BB14
Res Metal Film 249 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E2490BB14
Res Metal Film 249 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 249 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E2490BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2490BB14-ND
Through Hole Resistors RN60E2490BB14-ND
249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,249Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3093 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3093
Resistor,metal Film,249Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3093
Resistor,Metal Film,249Ohms,300WV,. 1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,249Ohms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E2490BB14 RN60E2490BB14-ND 59C3093
Product Name Res Metal Film 249 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,249Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details