Vishay Intertechnology, Inc. RES 243K OHM 1/4W 1% AXIAL RN60E2433FRSL

Description
RES 243Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/4W 1% AXIAL - RN60E2433FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/4W 1% AXIAL
RN60E2433FRSL
RES 243K OHM 1/4W 1% AXIAL RN60E2433FRSL
RES 243Kohm 1/4W 1% AXIAL

RES 243Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2433FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2433FRSL-ND
Through Hole Resistors RN60E2433FRSL-ND
243 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2433FRSL RN60E2433FRSL-ND
Product Name RES 243K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details