Vishay Intertechnology, Inc. RES 235K OHM 1/4W .1% AXIAL RN60E2353BRE6

Description
RES 235Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 235Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 235K OHM 1/4W .1% AXIAL - RN60E2353BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 235K OHM 1/4W .1% AXIAL
RN60E2353BRE6
RES 235K OHM 1/4W .1% AXIAL RN60E2353BRE6
RES 235Kohm 1/4W .1% AXIAL

RES 235Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2353BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2353BRE6-ND
Through Hole Resistors RN60E2353BRE6-ND
235 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

235 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2353BRE6 RN60E2353BRE6-ND
Product Name RES 235K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 235000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers