Vishay Intertechnology, Inc. RES 2.32K OHM 1/4W 1% AXIAL RN60E2321FBSL

Description
RES 2.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/4W 1% AXIAL - RN60E2321FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/4W 1% AXIAL
RN60E2321FBSL
RES 2.32K OHM 1/4W 1% AXIAL RN60E2321FBSL
RES 2.32Kohm 1/4W 1% AXIAL

RES 2.32Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2321FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2321FBSL-ND
Through Hole Resistors RN60E2321FBSL-ND
2.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2321FBSL RN60E2321FBSL-ND
Product Name RES 2.32K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details