Vishay Intertechnology, Inc. RES 232 OHM 1/4W .25% AXIAL RN60E2320CRSL

Description
RES 232ohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/4W .25% AXIAL - RN60E2320CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/4W .25% AXIAL
RN60E2320CRSL
RES 232 OHM 1/4W .25% AXIAL RN60E2320CRSL
RES 232ohm 1/4W .25% AXIAL

RES 232ohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2320CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2320CRSL-ND
Through Hole Resistors RN60E2320CRSL-ND
232 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

232 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2320CRSL RN60E2320CRSL-ND
Product Name RES 232 OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details