Vishay Intertechnology, Inc. Through Hole Resistors RN60E2320CB14

Description
232 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
232 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E2320CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2320CB14-ND
Through Hole Resistors RN60E2320CB14-ND
232 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

232 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 232 Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E2320CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 232 Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E2320CB14
Res Metal Film 232 Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E2320CB14
Res Metal Film 232 Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 232 Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60E2320CB14-ND RN60E2320CB14
Product Name Through Hole Resistors Res Metal Film 232 Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details