Vishay Intertechnology, Inc. RES 2.26K OHM 1/4W .5% AXIAL RN60E2261DRSL

Description
RES 2.26Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/4W .5% AXIAL - RN60E2261DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/4W .5% AXIAL
RN60E2261DRSL
RES 2.26K OHM 1/4W .5% AXIAL RN60E2261DRSL
RES 2.26Kohm 1/4W .5% AXIAL

RES 2.26Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2261DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2261DRSL-ND
Through Hole Resistors RN60E2261DRSL-ND
2.26 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.26 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2261DRSL RN60E2261DRSL-ND
Product Name RES 2.26K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details