Vishay Intertechnology, Inc. RES 2.26K OHM 1/4W .5% AXIAL RN60E2261DBSL

Description
RES 2.26Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/4W .5% AXIAL - RN60E2261DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/4W .5% AXIAL
RN60E2261DBSL
RES 2.26K OHM 1/4W .5% AXIAL RN60E2261DBSL
RES 2.26Kohm 1/4W .5% AXIAL

RES 2.26Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2261DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2261DBSL-ND
Through Hole Resistors RN60E2261DBSL-ND
2.26 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.26 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2261DBSL RN60E2261DBSL-ND
Product Name RES 2.26K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details