Vishay Intertechnology, Inc. RES 221 OHM 1/4W .1% AXIAL RN60E2210BB14

Description
RES 221ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/4W .1% AXIAL - RN60E2210BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/4W .1% AXIAL
RN60E2210BB14
RES 221 OHM 1/4W .1% AXIAL RN60E2210BB14
RES 221ohm 1/4W .1% AXIAL

RES 221ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2210BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2210BB14-ND
Through Hole Resistors RN60E2210BB14-ND
221 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2210BB14 RN60E2210BB14-ND
Product Name RES 221 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers