Vishay Intertechnology, Inc. RES 220 OHM 1/4W .5% AXIAL RN60E2200DB14

Description
RES 220ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/4W .5% AXIAL - RN60E2200DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W .5% AXIAL
RN60E2200DB14
RES 220 OHM 1/4W .5% AXIAL RN60E2200DB14
RES 220ohm 1/4W .5% AXIAL

RES 220ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2200DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2200DB14-ND
Through Hole Resistors RN60E2200DB14-ND
220 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2200DB14 RN60E2200DB14-ND
Product Name RES 220 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details