Vishay Intertechnology, Inc. RES 2.1K OHM 1/4W .1% AXIAL RN60E2101BRE6

Description
RES 2.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/4W .1% AXIAL - RN60E2101BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/4W .1% AXIAL
RN60E2101BRE6
RES 2.1K OHM 1/4W .1% AXIAL RN60E2101BRE6
RES 2.1Kohm 1/4W .1% AXIAL

RES 2.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2101BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2101BRE6-ND
Through Hole Resistors RN60E2101BRE6-ND
2.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2101BRE6 RN60E2101BRE6-ND
Product Name RES 2.1K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers