Vishay Intertechnology, Inc. RES 2.1K OHM 1/4W .1% AXIAL RN60E2101BB14

Description
RES 2.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/4W .1% AXIAL - RN60E2101BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/4W .1% AXIAL
RN60E2101BB14
RES 2.1K OHM 1/4W .1% AXIAL RN60E2101BB14
RES 2.1Kohm 1/4W .1% AXIAL

RES 2.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2101BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2101BB14-ND
Through Hole Resistors RN60E2101BB14-ND
2.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.1Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.1Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3011
Resistor,metal Film,2.1Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3011
Resistor,Metal Film,2.1KOhms,300WV, .1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,2.1KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E2101BB14 RN60E2101BB14-ND 59C3011
Product Name RES 2.1K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.1Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details