Vishay Intertechnology, Inc. RES 2M OHM 1/4W 1% AXIAL RN60E2004FBSL

Description
RES 2Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/4W 1% AXIAL - RN60E2004FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/4W 1% AXIAL
RN60E2004FBSL
RES 2M OHM 1/4W 1% AXIAL RN60E2004FBSL
RES 2Mohm 1/4W 1% AXIAL

RES 2Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2004FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2004FBSL-ND
Through Hole Resistors RN60E2004FBSL-ND
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN60E2004FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN60E2004FBSL
Through Hole Resistors RN60E2004FBSL
RES 2M OHM 1/4W 1% AXIAL

RES 2M OHM 1/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN60E2004FBSL RN60E2004FBSL-ND RN60E2004FBSL
Product Name RES 2M OHM 1/4W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details