Vishay Intertechnology, Inc. RES 2M OHM 1/4W .1% AXIAL RN60E2004BB14

Description
RES 2Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/4W .1% AXIAL - RN60E2004BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/4W .1% AXIAL
RN60E2004BB14
RES 2M OHM 1/4W .1% AXIAL RN60E2004BB14
RES 2Mohm 1/4W .1% AXIAL

RES 2Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2004BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2004BB14-ND
Through Hole Resistors RN60E2004BB14-ND
2 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN60E2004BB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN60E2004BB14
Through Hole Resistors RN60E2004BB14
RES 2M OHM 1/4W .1% AXIAL

RES 2M OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN60E2004BB14 RN60E2004BB14-ND RN60E2004BB14
Product Name RES 2M OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details