Vishay Intertechnology, Inc. RES 200K OHM 1/4W .25% AXIAL RN60E2003CRSL

Description
RES 200Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W .25% AXIAL - RN60E2003CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W .25% AXIAL
RN60E2003CRSL
RES 200K OHM 1/4W .25% AXIAL RN60E2003CRSL
RES 200Kohm 1/4W .25% AXIAL

RES 200Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2003CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2003CRSL-ND
Through Hole Resistors RN60E2003CRSL-ND
200 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2003CRSL RN60E2003CRSL-ND
Product Name RES 200K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers