Vishay Intertechnology, Inc. Through Hole Resistors RN60E2003CRE6

Description
200 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E2003CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2003CRE6-ND
Through Hole Resistors RN60E2003CRE6-ND
200 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 200K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E2003CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E2003CRE6
Res Metal Film 200K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E2003CRE6
Res Metal Film 200K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 200K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,200Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C2991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C2991
Resistor,metal Film,200Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C2991
Resistor,Metal Film,200KOhms,300WV, .25+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,200KOhms,300WV,.25+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E2003CRE6-ND RN60E2003CRE6 59C2991
Product Name Through Hole Resistors Res Metal Film 200K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,200Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details