Vishay Intertechnology, Inc. RES 20K OHM 1/4W .5% AXIAL RN60E2002DBSL

Description
RES 20Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W .5% AXIAL - RN60E2002DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W .5% AXIAL
RN60E2002DBSL
RES 20K OHM 1/4W .5% AXIAL RN60E2002DBSL
RES 20Kohm 1/4W .5% AXIAL

RES 20Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2002DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2002DBSL-ND
Through Hole Resistors RN60E2002DBSL-ND
20 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2002DBSL RN60E2002DBSL-ND
Product Name RES 20K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers