Vishay Intertechnology, Inc. Res Metal Film 19.1K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1912FB14

Description
Res Metal Film 19.1K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 19.1K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 19.1K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E1912FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 19.1K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E1912FB14
Res Metal Film 19.1K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1912FB14
Res Metal Film 19.1K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 19.1K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E1912FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1912FB14-ND
Through Hole Resistors RN60E1912FB14-ND
19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.1Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C2955 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.1Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C2955
Resistor,metal Film,19.1Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C2955
Resistor,Metal Film,19.1KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,19.1KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1912FB14 RN60E1912FB14-ND 59C2955
Product Name Res Metal Film 19.1K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,19.1Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details