Vishay Intertechnology, Inc. Res Metal Film 18.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1822BB14

Description
Res Metal Film 18.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 18.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E1822BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E1822BB14
Res Metal Film 18.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1822BB14
Res Metal Film 18.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 18.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E1822BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1822BB14-ND
Through Hole Resistors RN60E1822BB14-ND
18.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1822BB14 RN60E1822BB14-ND
Product Name Res Metal Film 18.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details