Vishay Intertechnology, Inc. RES 182 OHM 1/4W 1% AXIAL RN60E1820FRE6

Description
RES 182ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/4W 1% AXIAL - RN60E1820FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/4W 1% AXIAL
RN60E1820FRE6
RES 182 OHM 1/4W 1% AXIAL RN60E1820FRE6
RES 182ohm 1/4W 1% AXIAL

RES 182ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1820FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1820FRE6-ND
Through Hole Resistors RN60E1820FRE6-ND
182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,182Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C2936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C2936
Resistor,metal Film,182Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C2936
Resistor,Metal Film,182Ohms,300WV,1 +/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,182Ohms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1820FRE6 RN60E1820FRE6-ND 59C2936
Product Name RES 182 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,182Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details