Vishay Intertechnology, Inc. RES 1.78K OHM 1/4W .1% AXIAL RN60E1781BRE6

Description
RES 1.78Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/4W .1% AXIAL - RN60E1781BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/4W .1% AXIAL
RN60E1781BRE6
RES 1.78K OHM 1/4W .1% AXIAL RN60E1781BRE6
RES 1.78Kohm 1/4W .1% AXIAL

RES 1.78Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1781BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1781BRE6-ND
Through Hole Resistors RN60E1781BRE6-ND
1.78 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.78 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.78Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C2920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.78Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C2920
Resistor,metal Film,1.78Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C2920
Resistor,Metal Film,1.78KOhms,300WV ,.1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.78KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1781BRE6 RN60E1781BRE6-ND 59C2920
Product Name RES 1.78K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.78Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details