Vishay Intertechnology, Inc. RES 1.69K OHM 1/4W 1% AXIAL RN60E1691FBSL

Description
RES 1.69Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/4W 1% AXIAL - RN60E1691FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/4W 1% AXIAL
RN60E1691FBSL
RES 1.69K OHM 1/4W 1% AXIAL RN60E1691FBSL
RES 1.69Kohm 1/4W 1% AXIAL

RES 1.69Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1691FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1691FBSL-ND
Through Hole Resistors RN60E1691FBSL-ND
1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1691FBSL RN60E1691FBSL-ND
Product Name RES 1.69K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details