Vishay Intertechnology, Inc. RES 1.69K OHM 1/4W .5% AXIAL RN60E1691DRSL

Description
RES 1.69Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/4W .5% AXIAL - RN60E1691DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/4W .5% AXIAL
RN60E1691DRSL
RES 1.69K OHM 1/4W .5% AXIAL RN60E1691DRSL
RES 1.69Kohm 1/4W .5% AXIAL

RES 1.69Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1691DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1691DRSL-ND
Through Hole Resistors RN60E1691DRSL-ND
1.69 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.69 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1691DRSL RN60E1691DRSL-ND
Product Name RES 1.69K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers