Vishay Intertechnology, Inc. RES 1.69K OHM 1/4W .5% AXIAL RN60E1691DBSL

Description
RES 1.69Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/4W .5% AXIAL - RN60E1691DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/4W .5% AXIAL
RN60E1691DBSL
RES 1.69K OHM 1/4W .5% AXIAL RN60E1691DBSL
RES 1.69Kohm 1/4W .5% AXIAL

RES 1.69Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1691DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1691DBSL-ND
Through Hole Resistors RN60E1691DBSL-ND
1.69 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.69 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1691DBSL RN60E1691DBSL-ND
Product Name RES 1.69K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details