Vishay Intertechnology, Inc. Through Hole Resistors RN60E1652BB14

Description
16.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E1652BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1652BB14-ND
Through Hole Resistors RN60E1652BB14-ND
16.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.5K OHM 1/4W .1% AXIAL - RN60E1652BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/4W .1% AXIAL
RN60E1652BB14
RES 16.5K OHM 1/4W .1% AXIAL RN60E1652BB14
RES 16.5Kohm 1/4W .1% AXIAL

RES 16.5Kohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,16.5Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 20M7584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.5Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
20M7584
Resistor,metal Film,16.5Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 20M7584
Resistor,Metal Film,16.5KOhms,300WV ,.1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,16.5KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1652BB14-ND RN60E1652BB14 20M7584
Product Name Through Hole Resistors RES 16.5K OHM 1/4W .1% AXIAL Resistor,metal Film,16.5Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers