Vishay Intertechnology, Inc. RES 1.65K OHM 1/4W 1% AXIAL RN60E1651FBSL

Description
RES 1.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/4W 1% AXIAL - RN60E1651FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/4W 1% AXIAL
RN60E1651FBSL
RES 1.65K OHM 1/4W 1% AXIAL RN60E1651FBSL
RES 1.65Kohm 1/4W 1% AXIAL

RES 1.65Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1651FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1651FBSL-ND
Through Hole Resistors RN60E1651FBSL-ND
1.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1651FBSL RN60E1651FBSL-ND
Product Name RES 1.65K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers