Vishay Intertechnology, Inc. RES 158 OHM 1/4W .5% AXIAL RN60E1580DRSL

Description
RES 158ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 158ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/4W .5% AXIAL - RN60E1580DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/4W .5% AXIAL
RN60E1580DRSL
RES 158 OHM 1/4W .5% AXIAL RN60E1580DRSL
RES 158ohm 1/4W .5% AXIAL

RES 158ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1580DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1580DRSL-ND
Through Hole Resistors RN60E1580DRSL-ND
158 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

158 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1580DRSL RN60E1580DRSL-ND
Product Name RES 158 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers