Vishay Intertechnology, Inc. RES 150K OHM 1/4W .1% AXIAL RN60E1503BRE6

Description
RES 150Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/4W .1% AXIAL - RN60E1503BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/4W .1% AXIAL
RN60E1503BRE6
RES 150K OHM 1/4W .1% AXIAL RN60E1503BRE6
RES 150Kohm 1/4W .1% AXIAL

RES 150Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1503BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1503BRE6-ND
Through Hole Resistors RN60E1503BRE6-ND
150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1503BRE6 RN60E1503BRE6-ND
Product Name RES 150K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details