Vishay Intertechnology, Inc. Res Metal Film 150K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1503BB14

Description
Res Metal Film 150K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 150K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 150K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E1503BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 150K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E1503BB14
Res Metal Film 150K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1503BB14
Res Metal Film 150K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 150K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E1503BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1503BB14-ND
Through Hole Resistors RN60E1503BB14-ND
150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C2839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C2839
Resistor,metal Film,150Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C2839
Resistor,Metal Film,150KOhms,300WV, .1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,150KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1503BB14 RN60E1503BB14-ND 59C2839
Product Name Res Metal Film 150K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,150Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details