Vishay Intertechnology, Inc. Through Hole Resistors RN60E1502FB14

Description
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E1502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1502FB14-ND
Through Hole Resistors RN60E1502FB14-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole - RN60E1502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole
RN60E1502FB14
Res Metal Film 15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN60E1502FB14
Res Metal Film 15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,15Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C2835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C2835
Resistor,metal Film,15Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C2835
Resistor,Metal Film,15KOhms,300WV,1 +/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,15KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1502FB14-ND RN60E1502FB14 59C2835
Product Name Through Hole Resistors Res Metal Film 15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Resistor,metal Film,15Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details