Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E1502DRE6

Description
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E1502DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E1502DRE6
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E1502DRE6
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E1502DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1502DRE6-ND
Through Hole Resistors RN60E1502DRE6-ND
15 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1502DRE6 RN60E1502DRE6-ND
Product Name Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details