Vishay Intertechnology, Inc. RES 1.5K OHM 1/4W .5% AXIAL RN60E1501DBSL

Description
RES 1.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/4W .5% AXIAL - RN60E1501DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W .5% AXIAL
RN60E1501DBSL
RES 1.5K OHM 1/4W .5% AXIAL RN60E1501DBSL
RES 1.5Kohm 1/4W .5% AXIAL

RES 1.5Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1501DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1501DBSL-ND
Through Hole Resistors RN60E1501DBSL-ND
1.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1501DBSL RN60E1501DBSL-ND
Product Name RES 1.5K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details