Vishay Intertechnology, Inc. Through Hole Resistors RN60E1501DB14

Description
1.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E1501DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1501DB14-ND
Through Hole Resistors RN60E1501DB14-ND
1.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 1.5K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E1501DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E1501DB14
Res Metal Film 1.5K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1501DB14
Res Metal Film 1.5K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1.5K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60E1501DB14-ND RN60E1501DB14
Product Name Through Hole Resistors Res Metal Film 1.5K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers