Vishay Intertechnology, Inc. RES 1.4K OHM 1/4W 1% AXIAL RN60E1401FRSL

Description
RES 1.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/4W 1% AXIAL - RN60E1401FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/4W 1% AXIAL
RN60E1401FRSL
RES 1.4K OHM 1/4W 1% AXIAL RN60E1401FRSL
RES 1.4Kohm 1/4W 1% AXIAL

RES 1.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1401FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1401FRSL-ND
Through Hole Resistors RN60E1401FRSL-ND
1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1401FRSL RN60E1401FRSL-ND
Product Name RES 1.4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers