Vishay Intertechnology, Inc. RES 133K OHM 1/4W .5% AXIAL RN60E1333DBSL

Description
RES 133Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/4W .5% AXIAL - RN60E1333DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/4W .5% AXIAL
RN60E1333DBSL
RES 133K OHM 1/4W .5% AXIAL RN60E1333DBSL
RES 133Kohm 1/4W .5% AXIAL

RES 133Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1333DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1333DBSL-ND
Through Hole Resistors RN60E1333DBSL-ND
133 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

133 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1333DBSL RN60E1333DBSL-ND
Product Name RES 133K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers