Vishay Intertechnology, Inc. Res Metal Film 1.33K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole RN60E1331FB14

Description
Res Metal Film 1.33K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1.33K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.33K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole - RN60E1331FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.33K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole
RN60E1331FB14
Res Metal Film 1.33K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole RN60E1331FB14
Res Metal Film 1.33K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 1.33K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN60E1331FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1331FB14-ND
Through Hole Resistors RN60E1331FB14-ND
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.33Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C2763 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.33Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C2763
Resistor,metal Film,1.33Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C2763
Resistor,Metal Film,1.33KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.33KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1331FB14 RN60E1331FB14-ND 59C2763
Product Name Res Metal Film 1.33K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,1.33Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details