Vishay Intertechnology, Inc. RES 12.4K OHM 1/4W 1% AXIAL RN60E1242FBSL

Description
RES 12.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/4W 1% AXIAL - RN60E1242FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/4W 1% AXIAL
RN60E1242FBSL
RES 12.4K OHM 1/4W 1% AXIAL RN60E1242FBSL
RES 12.4Kohm 1/4W 1% AXIAL

RES 12.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1242FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1242FBSL-ND
Through Hole Resistors RN60E1242FBSL-ND
12.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1242FBSL RN60E1242FBSL-ND
Product Name RES 12.4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers