Vishay Intertechnology, Inc. Res Metal Film 123K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1233BB14

Description
Res Metal Film 123K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 123K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 123K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E1233BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 123K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E1233BB14
Res Metal Film 123K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1233BB14
Res Metal Film 123K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 123K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E1233BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1233BB14-ND
Through Hole Resistors RN60E1233BB14-ND
123 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

123 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1233BB14 RN60E1233BB14-ND
Product Name Res Metal Film 123K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details