Vishay Intertechnology, Inc. RES 1.21K OHM 1/4W .5% AXIAL RN60E1211DRSL

Description
RES 1.21Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/4W .5% AXIAL - RN60E1211DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/4W .5% AXIAL
RN60E1211DRSL
RES 1.21K OHM 1/4W .5% AXIAL RN60E1211DRSL
RES 1.21Kohm 1/4W .5% AXIAL

RES 1.21Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1211DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1211DRSL-ND
Through Hole Resistors RN60E1211DRSL-ND
1.21 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1211DRSL RN60E1211DRSL-ND
Product Name RES 1.21K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details