Vishay Intertechnology, Inc. Through Hole Resistors RN60E1211DRE6

Description
1.21 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E1211DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1211DRE6-ND
Through Hole Resistors RN60E1211DRE6-ND
1.21 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 1.21K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E1211DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.21K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E1211DRE6
Res Metal Film 1.21K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E1211DRE6
Res Metal Film 1.21K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.21K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,1.21Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C2710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C2710
Resistor,metal Film,1.21Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C2710
Resistor,Metal Film,1.21KOhms,300WV ,.5+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.21KOhms,300WV,.5+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1211DRE6-ND RN60E1211DRE6 59C2710
Product Name Through Hole Resistors Res Metal Film 1.21K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,1.21Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details