Vishay Intertechnology, Inc. Res Metal Film 1.15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E1151FRE6

Description
Res Metal Film 1.15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E1151FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E1151FRE6
Res Metal Film 1.15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E1151FRE6
Res Metal Film 1.15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E1151FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1151FRE6-ND
Through Hole Resistors RN60E1151FRE6-ND
1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C2671 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C2671
Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C2671
Resistor,Metal Film,1.15KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.15KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1151FRE6 RN60E1151FRE6-ND 59C2671
Product Name Res Metal Film 1.15K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers